TE Connectivity Rectangular Connector Shielding 1738400-1

Description
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shielding Accessory Type : Grounding Spring Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
Request a Quote
Description
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shielding Accessory Type : Grounding Spring Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Shielding - 1738400-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Shielding
1738400-1
Rectangular Connector Shielding 1738400-1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shielding Accessory Type : Grounding Spring Usage Conditions Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shielding Accessory Type : Grounding Spring

Usage Conditions


  • Operating Temperature Range : -65 - 155 DEGC  [-85 - 311 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1738400-1
Product Name Rectangular Connector Shielding
Connector Type DIN Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115643R2700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 380 volts
Contact Size (AWG) 14 AWG
View Details
Automotive Connector EMC Shielding - 1-2840450-1 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK505061R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details