TE Connectivity High Speed I/O Cable Assemblies 173799-E

Description
Body Features Cable Color : Red Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 12 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.33 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Red Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 12 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.33 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 173799-E - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
173799-E
High Speed I/O Cable Assemblies 173799-E
Body Features Cable Color : Red Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Positions : 12 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 125 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .1 M  [.33 FT ] Product Type Features Cable Assembly (End A) : Socket Housing Cable Assembly (End B) : Socket Housing Cable Style : Ribbon Cable

Body Features


  • Cable Color : Red
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Positions : 12

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 125

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .1 M  [.33 FT ]

Product Type Features


  • Cable Assembly (End A) : Socket Housing
  • Cable Assembly (End B) : Socket Housing
  • Cable Style : Ribbon Cable
Buy Now Datasheet
Rectangular Cable Assemblies - 2684-173799-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
2684-173799-E-ND
Rectangular Cable Assemblies 2684-173799-E-ND
12-PIN, FEMALE ANGLED, 100 MM

12-PIN, FEMALE ANGLED, 100 MM

Buy Now Datasheet
Wire to Board Cables - 2874283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2874283
Wire to Board Cables 2874283
IDCCS SMC 1,27 12 * AU AUI 100 PVC

IDCCS SMC 1,27 12 * AU AUI 100 PVC

Supplier's Site
Wire to Board Cables - 2874284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2874284
Wire to Board Cables 2874284
IDCCS SMC 1,27 12 * AU AUI 100 PVC

IDCCS SMC 1,27 12 * AU AUI 100 PVC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 173799-E 2684-173799-E-ND 2874283
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Product Type Socket Housing
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data