TE Connectivity SATA & Micro SATA 1735783-3

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735783-3 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735783-3
SATA & Micro SATA 1735783-3
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 22
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 7P + 15P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 1.5 MM  [.059 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A118058TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118058TR-ND
Pluggable Connector Assemblies A118058TR-ND
22 Position SATA Plug Connector Solder Surface Mount, Right Angle

22 Position SATA Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 1172555-1735783-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1172555-1735783-3
Connectors, Interconnects - Pluggable Connectors 1172555-1735783-3
Win Source Part Number: 1172555-1735783-3 Category: Connectors, Interconnects>Plugga ble Connectors Series: Slimlite Number of Positions: 22 Features: Board Guide, Solder Retention Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: Plug Standard Package: 5,600 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A118058CT,A118058TR, -1735783-3-SI Base Product Number: 1735783 Product Status: Obsolete

Win Source Part Number: 1172555-1735783-3
Category: Connectors, Interconnects>Pluggable Connectors
Series: Slimlite
Number of Positions: 22
Features: Board Guide, Solder Retention
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Plug
Standard Package: 5,600
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A118058CT,A118058TR,-1735783-3-SI
Base Product Number: 1735783
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
438-1735783-3
1.5A Electronic Connector 438-1735783-3
SATA Plug, 22 Pos, 1.5A, Gold/Tin, SMT, Right Angle Product overview: 1735783-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735783-3 can be used for catalog matching and distributor lookup.

SATA Plug, 22 Pos, 1.5A, Gold/Tin, SMT, Right Angle Product overview: 1735783-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735783-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio & Video Connectors - 1735783-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735783-3
Audio & Video Connectors 1735783-3
Assembly, Slimlite SATA Plug, 15+7P, SMT

Assembly, Slimlite SATA Plug, 15+7P, SMT

Buy Now
Assembly, Slimlite Sata Plug, 15+7P, Smt Rohs Compliant Te Connectivity - 97X7133 - Newark, An Avnet Company
Chicago, IL, United States
Assembly, Slimlite Sata Plug, 15+7P, Smt Rohs Compliant Te Connectivity
97X7133
Assembly, Slimlite Sata Plug, 15+7P, Smt Rohs Compliant Te Connectivity 97X7133
Assembly, Slimlite SATA Plug, 15+7P, SMT RoHS Compliant: Yes

Assembly, Slimlite SATA Plug, 15+7P, SMT RoHS Compliant: Yes

Supplier's Site
Pluggable Connector Assemblies - 1735783-3 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1735783-3
Pluggable Connector Assemblies 1735783-3
CONN SATA PLUG 22POS SLD R/A SMD

CONN SATA PLUG 22POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connectors - 1735783-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735783-3
Pluggable Connectors 1735783-3
CONN SATA PLUG 22POS SLD R/A SMD

CONN SATA PLUG 22POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735783-3 A118058TR-ND 1172555-1735783-3 438-1735783-3 1735783-3 97X7133 1735783-3 1735783-3
Product Name SATA & Micro SATA Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors 1.5A Electronic Connector Audio & Video Connectors Assembly, Slimlite Sata Plug, 15+7P, Smt Rohs Compliant Te Connectivity Pluggable Connector Assemblies Pluggable Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector SATA; Plug Audio / Video
Termination Surface Mount Solder Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data