TE Connectivity SATA & Micro SATA 1735452-4

Description
Body Features Connector Profile : Micro Configuration Features Number of Ports : 1 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 9P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .05 PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : Micro SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Configuration Features Number of Ports : 1 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 9P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .05 PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : Micro SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735452-4 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735452-4
SATA & Micro SATA 1735452-4
Body Features Connector Profile : Micro Configuration Features Number of Ports : 1 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 9P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICM) : .05 PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : Micro SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Micro

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 16
  • Number of Rows : 1
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 7P + 9P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness (MICM) : .05
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : Micro SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 1735452-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735452-4
Audio & Video Connectors 1735452-4
Assembly Micro SATA Plug 7P+9P

Assembly Micro SATA Plug 7P+9P

Buy Now
Pluggable Connectors - 1735452-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735452-4
Pluggable Connectors 1735452-4
ASSEMBLY MICRO SATA PLUG 7P+9P

ASSEMBLY MICRO SATA PLUG 7P+9P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735452-4 1735452-4 1735452-4
Product Name SATA & Micro SATA Audio & Video Connectors Pluggable Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532176-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1532270-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details