TE Connectivity SATA & Micro SATA 1735418-3

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length (INCH) : .076 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length (INCH) : .076 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735418-3 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735418-3
SATA & Micro SATA 1735418-3
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length (INCH) : .076 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 5.4 MM  [.212 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM , 1.27 MM  [.05 INCH , .039 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : .7 MM  [.028 INCH ]
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 650

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length (INCH) : .076

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 1735418-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735418-3
Audio & Video Connectors 1735418-3
Assembly Slimline SATA Plug 7P+6P

Assembly Slimline SATA Plug 7P+6P

Buy Now
Pluggable Connector Assemblies - A118053TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118053TR-ND
Pluggable Connector Assemblies A118053TR-ND
13 Position SATA Plug Connector Solder Surface Mount

13 Position SATA Plug Connector Solder Surface Mount

Buy Now Datasheet
Assembly Slimline Sata Plug 7P+6P Te Connectivity - 97X7110 - Newark, An Avnet Company
Chicago, IL, United States
Assembly Slimline Sata Plug 7P+6P Te Connectivity
97X7110
Assembly Slimline Sata Plug 7P+6P Te Connectivity 97X7110
Assembly Slimline SATA Plug 7P+6P

Assembly Slimline SATA Plug 7P+6P

Supplier's Site
Pluggable Connectors - 1735418-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735418-3
Pluggable Connectors 1735418-3
CONN SATA PLUG 13POS SLD SMD

CONN SATA PLUG 13POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735418-3 1735418-3 A118053TR-ND 97X7110 1735418-3
Product Name SATA & Micro SATA Audio & Video Connectors Pluggable Connector Assemblies Assembly Slimline Sata Plug 7P+6P Te Connectivity Pluggable Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Audio / Video SATA; Plug
Termination Surface Mount
Mounting Board Mount Surface Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data