TE Connectivity SATA & Micro SATA 1735418-1

Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length (INCH) : .076 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length (INCH) : .076 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735418-1 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735418-1
SATA & Micro SATA 1735418-1
Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 5.4 MM  [.212 INCH ] Housing Features Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .7 MM  [.028 INCH ] PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length (INCH) : .076 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Slimline

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .05 MICM  [2 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 5.4 MM  [.212 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM , 1.27 MM  [.039 INCH , .05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : .7 MM  [.028 INCH ]
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 650

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length (INCH) : .076

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 1735418-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735418-1
Audio & Video Connectors 1735418-1
Assembly Slimline SATA Plug 7P+6P

Assembly Slimline SATA Plug 7P+6P

Buy Now
Pluggable Connector Assemblies - 17-1735418-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1735418-1-ND
Pluggable Connector Assemblies 17-1735418-1-ND
ASSY SLIMLINE SATA PLUG 7P+6P

ASSY SLIMLINE SATA PLUG 7P+6P

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1735418-1 1735418-1 17-1735418-1-ND
Product Name SATA & Micro SATA Audio & Video Connectors Pluggable Connector Assemblies
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Audio / Video SATA; Plug
Unlock Full Specs
to access all available technical data