TE Connectivity USB Connectors 1734753-1

Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734753-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734753-1
USB Connectors 1734753-1
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107790-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107790-ND
USB, DVI, HDMI Connector Assemblies A107790-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connectors - 1734753-1 - 197325-1734753-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1734753-1
197325-1734753-1
USB, DVI, HDMI Connectors - 1734753-1 197325-1734753-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197325-1734753-1 Packaging: Tray Features: Board Lock Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30VAC Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Through Hole Mounting Feature: Vertical Mating Cycles: 5000 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 60°C Shell/Shielding Material: Phosphor Bronze Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197325-1734753-1
Packaging: Tray
Features: Board Lock
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Voltage Rating: 30VAC
Current Rating: 1A
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole
Mounting Feature: Vertical
Mating Cycles: 5000
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 60°C
Shell/Shielding Material: Phosphor Bronze
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Connectors - 1864814 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1864814
USB Connectors 1864814
TE Connectivity 1734753-1 USB Connector

TE Connectivity 1734753-1 USB Connector

Supplier's Site
USB Connectors - 1865004 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1865004
USB Connectors 1865004
TE Connectivity 1734753-1 USB Connector

TE Connectivity 1734753-1 USB Connector

Supplier's Site
I/O Connectors - 1734753-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734753-1
I/O Connectors 1734753-1
MINI USB, TYPE B, VERTICAL, T/H

MINI USB, TYPE B, VERTICAL, T/H

Buy Now
I/O Connectors - 1734753-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734753-1
I/O Connectors 1734753-1
MINI USB RECEPTACLES

MINI USB RECEPTACLES

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors Miscellaneous - 1734753-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1734753-1
Connectors Miscellaneous 1734753-1
MINI USB CONN RCPTV/T B TYP

MINI USB CONN RCPTV/T B TYP

Buy Now
Singapore, Singapore
1A Electronic Connector
312-1734753-1
1A Electronic Connector 312-1734753-1
USB 2.0 Type B Receptacle, 5 Pos, 1A, Gold Plated, Solder, Thru-Hole Product overview: 1734753-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734753-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type B Receptacle, 5 Pos, 1A, Gold Plated, Solder, Thru-Hole Product overview: 1734753-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734753-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 48920856 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48920856
Connector/Terminal/Pin 48920856
MINI USB CONNECTOR, 2.0 TYPE B, RECEPTACLE, THT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL ; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MINI USB CONNECTOR, 2.0 TYPE B, RECEPTACLE, THT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity - 72Y1592 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity
72Y1592
Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity 72Y1592
MINI USB CONN, 2.0 TYPE B, RCPT, THT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, RCPT, THT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734753-1
USB Connectors 1734753-1
USB Connectors Cable mounted A plug

USB Connectors Cable mounted A plug

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 1734753-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734753-1
USB, DVI, HDMI Connector Assemblies 1734753-1
CONN RCPT USB2.0 MINI B VERT

CONN RCPT USB2.0 MINI B VERT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734753-1 A107790-ND 197325-1734753-1 1864814 1734753-1 1734753-1 312-1734753-1 48920856 72Y1592 1734753-1 1734753-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - 1734753-1 USB Connectors I/O Connectors Connectors Miscellaneous 1A Electronic Connector Connector/Terminal/Pin Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB - mini B USB USB USB USB USB
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through hole Through Hole Mount Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data