TE Connectivity Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity 1734753-1.

Description
MINI USB CONN, 2.0 TYPE B, RCPT, THT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL ; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet
Description
MINI USB CONN, 2.0 TYPE B, RCPT, THT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL ; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity - 26AC6232 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity
26AC6232
Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity 26AC6232
MINI USB CONN, 2.0 TYPE B, RCPT, THT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL ; PRODUCT RANGE:- ROHS COMPLIANT: YES

MINI USB CONN, 2.0 TYPE B, RCPT, THT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6232
Product Name Mini Usb Conn, 2.0 Type B, Rcpt, Tht; Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
USB Video Adapters - 1924723 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details