TE Connectivity RJ45 Connectors 1734580-4

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 10 PCB Mount Orientation : Right Angle Panel Ground Location : Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 12.25 MM  [.482 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 10 PCB Mount Orientation : Right Angle Panel Ground Location : Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 12.25 MM  [.482 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1734580-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1734580-4
RJ45 Connectors 1734580-4
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 10 PCB Mount Orientation : Right Angle Panel Ground Location : Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 12.25 MM  [.482 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Connector Height : 12.25 MM  [.482 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 46 GF30
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.25 MM  [.128 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1734580-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734580-4
Modular Connectors / Ethernet Connectors 1734580-4
MOD-JacK,RJ45, 8P8C, SHD LP, 50u Au

MOD-JacK,RJ45, 8P8C, SHD LP, 50u Au

Buy Now
Mod-Jack,rj45, 8P8C, Shd Lp, 50U Au Te Connectivity - 97X7055 - Newark, An Avnet Company
Chicago, IL, United States
Mod-Jack,rj45, 8P8C, Shd Lp, 50U Au Te Connectivity
97X7055
Mod-Jack,rj45, 8P8C, Shd Lp, 50U Au Te Connectivity 97X7055
MOD-JacK,RJ45, 8P8C, SHD LP, 50u Au

MOD-JacK,RJ45, 8P8C, SHD LP, 50u Au

Supplier's Site
Modular Connectors / Ethernet Connectors - 1734580-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1734580-4
Modular Connectors / Ethernet Connectors 1734580-4
Modular Connectors / Ethernet Connectors MOD-JacKRJ45 8P8C SHD LP 50u Au

Modular Connectors / Ethernet Connectors MOD-JacKRJ45 8P8C SHD LP 50u Au

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734580-4 1734580-4 97X7055 1734580-4
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Mod-Jack,rj45, 8P8C, Shd Lp, 50U Au Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details