TE Connectivity RJ45 Connectors 1734577-4

Description
Body Features Connector Profile : Standard LED Color (Top Left) : Green LED Color (Top Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.85 MM  [.152 INCH ] Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard LED Color (Top Left) : Green LED Color (Top Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.85 MM  [.152 INCH ] Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1734577-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1734577-4
RJ45 Connectors 1734577-4
Body Features Connector Profile : Standard LED Color (Top Left) : Green LED Color (Top Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.85 MM  [.152 INCH ] Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.25 MM  [.128 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • LED Color (Top Left) : Green
  • LED Color (Top Right) : Yellow
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.85 MM  [.152 INCH ]
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Connector Height : 16.5 MM  [.65 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 46 GF30
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.25 MM  [.128 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-1734577-4
Electronic Connector 366-1734577-4
Shielded USB-A Female Connector, 8 Pos, Straight, Solder, Vertical Mount Product overview: 1734577-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1734577-4 can be used for catalog matching and distributor lookup.

Shielded USB-A Female Connector, 8 Pos, Straight, Solder, Vertical Mount Product overview: 1734577-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1734577-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1734577-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734577-4
Modular Connectors / Ethernet Connectors 1734577-4
MOD-JK,8P8C,SHD W/LED, G/Y,50U

MOD-JK,8P8C,SHD W/LED, G/Y,50U

Buy Now
Modular Connectors - 1734577-4 - 905508-1734577-4 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 1734577-4
905508-1734577-4
Modular Connectors - 1734577-4 905508-1734577-4
Manufacturer: TE Connectivity Win Source Part Number: 905508-1734577-4 Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3 Package: Tray Mounting: Through Hole Family Name: 1734577 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.69.4040 Other Part Number: -1734577-4-CSI, 1734577-4-ND, -CF8795-000-CSI-ND, A114949, -CF8795-000-SI-ND, CF8795-000, -CF8795-000-SI, -CF8795-000-CSI, -1734577-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905508-1734577-4
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3
Package: Tray
Mounting: Through Hole
Family Name: 1734577
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: -1734577-4-CSI, 1734577-4-ND, -CF8795-000-CSI-ND, A114949, -CF8795-000-SI-ND, CF8795-000, -CF8795-000-SI, -CF8795-000-CSI, -1734577-4-SI

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A114949-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A114949-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A114949-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity - 16M1891 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity
16M1891
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 16M1891
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connector Jacks - 1734577-4 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1734577-4
Modular Connector Jacks 1734577-4
CONN MOD JACK 8P8C VERT SHIELDED

CONN MOD JACK 8P8C VERT SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1734577-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1734577-4
Modular Connectors / Ethernet Connectors 1734577-4
Modular Connectors / Ethernet Connectors MOD-JK 8P8C SHD W/LED G/Y 50U

Modular Connectors / Ethernet Connectors MOD-JK 8P8C SHD W/LED G/Y 50U

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734577-4 366-1734577-4 1734577-4 905508-1734577-4 A114949-ND 16M1891 1734577-4 1734577-4
Product Name RJ45 Connectors Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors - 1734577-4 Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity Modular Connector Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Panel Mount, Board Mount Through Hole Through Hole Through Hole Mount Through Hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data