TE Connectivity Memory Connectors - PC Card Sockets - 1734451-1 1734451-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760613-1734451-1 Packaging: Tray Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.157" (4.00mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Family Name: 1734451 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40; Introduction Date: August 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760613-1734451-1 Packaging: Tray Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.157" (4.00mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Family Name: 1734451 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40; Introduction Date: August 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 1734451-1 - 760613-1734451-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1734451-1
760613-1734451-1
Memory Connectors - PC Card Sockets - 1734451-1 760613-1734451-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760613-1734451-1 Packaging: Tray Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.157" (4.00mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Family Name: 1734451 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40; Introduction Date: August 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760613-1734451-1
Packaging: Tray
Number of Positions: 50
Features: Board Guide, Card Guide
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.157" (4.00mm)
Mounting: Surface Mount, Right Angle
Card Type: CompactFlash - Type I, II
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Family Name: 1734451
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40;
Introduction Date: August 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
PC Card Sockets - 1734451-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1734451-1
PC Card Sockets 1734451-1
CONN COMPACT FLASH CARD R/A SMD

CONN COMPACT FLASH CARD R/A SMD

Supplier's Site
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity - 73K1618 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
73K1618
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity 73K1618
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I and Type II; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I and Type II; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760613-1734451-1 1734451-1 1734451-1 73K1618
Product Name Memory Connectors - PC Card Sockets - 1734451-1 PC Card Sockets Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
Connector Type PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details