TE Connectivity USB Connectors 1734372-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Mounting Legs : 0 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Housing Features Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Cable Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Mounting Legs : 0 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Housing Features Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Cable Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734372-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734372-1
USB Connectors 1734372-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Mounting Legs : 0 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Housing Features Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Cable Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag & Box Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Mounting Legs : 0
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Housing Features


  • Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Cable Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • USB Adapter Type : A
  • USB Connector Type : USB 2.0 Type-A
  • USB Version : 2.0

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A112681-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A112681-ND
USB, DVI, HDMI Connector Assemblies A112681-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
Singapore
Electronic Connector
312-1734372-1
Electronic Connector 312-1734372-1
4 Pos Signal USB Connector, Cable-to-Board, Gold Plated Copper Alloy Product overview: 1734372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734372-1 can be used for catalog matching and distributor lookup.

4 Pos Signal USB Connector, Cable-to-Board, Gold Plated Copper Alloy Product overview: 1734372-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734372-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364371-1734372-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364371-1734372-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364371-1734372-1
Win Source Part Number: 1364371-1734372-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Obsolete Features: Cover Base Product Number: 1734372 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 Voltage - Rated: 30VAC ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Gold Connector Type: USB-A (USB TYPE-A) Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Black Gender: Plug Mating Cycles: 1500 Specifications: USB 2.0 Number of Contacts: 4 Number of Ports: 1 Shell/Shielding Material: Steel (SPCC)

Win Source Part Number: 1364371-1734372-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Obsolete
Features: Cover
Base Product Number: 1734372
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
Voltage - Rated: 30VAC
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Gender: Plug
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Steel (SPCC)

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 1734372-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734372-1
USB, DVI, HDMI Connector Assemblies 1734372-1
CONN PLUG USB2.0 TYPEA 4POS SLD

CONN PLUG USB2.0 TYPEA 4POS SLD

Supplier's Site Datasheet
Usb Ovrmld Hdwr Kit,a,sld Plug, Black Rohs Compliant Te Connectivity - 60M2891 - Newark, An Avnet Company
Chicago, IL, United States
Usb Ovrmld Hdwr Kit,a,sld Plug, Black Rohs Compliant Te Connectivity
60M2891
Usb Ovrmld Hdwr Kit,a,sld Plug, Black Rohs Compliant Te Connectivity 60M2891
USB OVRMLD HDWR KIT,A,SLD PLUG, BLACK ROHS COMPLIANT: YES

USB OVRMLD HDWR KIT,A,SLD PLUG, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734372-1
USB Connectors 1734372-1
USB Connectors SMT A plug Edge Mnt

USB Connectors SMT A plug Edge Mnt

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734372-1 A112681-ND 312-1734372-1 1364371-1734372-1 1734372-1 60M2891 1734372-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Usb Ovrmld Hdwr Kit,a,sld Plug, Black Rohs Compliant Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB USB USB
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB, DVI, HDMI Connector Assemblies - 1939054-3-ND - DigiKey
Specs
Connector Type USB
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Busbar Connectors - 213647-1 - TE Connectivity
Specs
Connector Type USB
Termination Through Hole - Screw
Mounting Board Mount
View Details
5 suppliers