TE Connectivity USB Connectors 1734366-3

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Blue Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Blue Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734366-3 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734366-3
USB Connectors 1734366-3
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Blue Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Blue
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A123108-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A123108-ND
USB, DVI, HDMI Connector Assemblies A123108-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

Buy Now Datasheet
I/O Connectors - 1734366-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734366-3
I/O Connectors 1734366-3
Std USB Type A, VT, T/H, Blue

Std USB Type A, VT, T/H, Blue

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734366-3
I/O Connectors 1734366-3
I/O Connectors

I/O Connectors

Buy Now
Usb, Rcpt Ass'y, V/t, A Type, Blue Rohs Compliant Te Connectivity - 09R2547 - Newark, An Avnet Company
Chicago, IL, United States
Usb, Rcpt Ass'y, V/t, A Type, Blue Rohs Compliant Te Connectivity
09R2547
Usb, Rcpt Ass'y, V/t, A Type, Blue Rohs Compliant Te Connectivity 09R2547
USB, RCPT ASS'Y, V/T, A TYPE, BLUE ROHS COMPLIANT: YES

USB, RCPT ASS'Y, V/T, A TYPE, BLUE ROHS COMPLIANT: YES

Supplier's Site
USB Connectors USB A R/A RCPT ASSY SMT LEAD FREE - 792-1734366-3 - Utmel Electronic Limited
Hong Kong, China
USB Connectors USB A R/A RCPT ASSY SMT LEAD FREE
792-1734366-3
USB Connectors USB A R/A RCPT ASSY SMT LEAD FREE 792-1734366-3
USB Connectors USB A R/A RCPT ASSY SMT LEAD FREE

USB Connectors USB A R/A RCPT ASSY SMT LEAD FREE

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1734366-3
USB Connectors 1734366-3
USB Connectors 1PORT 4POS VERT T/H USB 2.0 BLUE

USB Connectors 1PORT 4POS VERT T/H USB 2.0 BLUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734366-3 A123108-ND 1734366-3 09R2547 792-1734366-3 1734366-3
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors Usb, Rcpt Ass'y, V/t, A Type, Blue Rohs Compliant Te Connectivity USB Connectors USB A R/A RCPT ASSY SMT LEAD FREE USB Connectors
Connector Type USB; Wire to Board Connector USB USB USB
Termination Through Hole - Solder Solder Solder Pin
Mounting Board Mount Through Hole Through Hole, Vertical
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data