TE Connectivity USB Connectors 1734366-2

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734366-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734366-2
USB Connectors 1734366-2
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : White
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 2400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A121571-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121571-ND
USB, DVI, HDMI Connector Assemblies A121571-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1365152-1734366-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1365152-1734366-2
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1365152-1734366-2
Win Source Part Number: 1365152-1734366-2 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Lock Base Product Number: 1734366 Mounting Type: Through Hole HTSUS: 8536.69.4040 Voltage - Rated: 30VAC ECCN: EAR99 Current Rating (Amps): 1A Shielding: Shielded Contact Finish: Gold Connector Type: USB-A (USB TYPE-A) Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: White Mounting Feature: Vertical Gender: Receptacle Mating Cycles: 1500 Specifications: USB 2.0 Number of Contacts: 4 Number of Ports: 1 Shell/Shielding Material: Brass

Win Source Part Number: 1365152-1734366-2
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: 1734366
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
ECCN: EAR99
Current Rating (Amps): 1A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: White
Mounting Feature: Vertical
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Brass

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
312-1734366-2
1A Electronic Connector 312-1734366-2
USB-A Receptacle, 4 Pos, 1A, Shielded, Thru-Hole Product overview: 1734366-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734366-2 can be used for catalog matching and distributor lookup.

USB-A Receptacle, 4 Pos, 1A, Shielded, Thru-Hole Product overview: 1734366-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734366-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1734366-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734366-2
I/O Connectors 1734366-2
Std USB Type A, VT, T/H, White

Std USB Type A, VT, T/H, White

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734366-2
I/O Connectors 1734366-2
STD USB REP TYPE A

STD USB REP TYPE A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734366-2
I/O Connectors 1734366-2
I/O Connectors

I/O Connectors

Buy Now
Sheung Wan, Hong Kong
USB Connectors
1734366-2
USB Connectors 1734366-2
USB Connectors 1PORT 4POS VERT T/H USB 2.0 WHITE

USB Connectors 1PORT 4POS VERT T/H USB 2.0 WHITE

Buy Now Datasheet
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity - 69AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity
69AC7789
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity 69AC7789
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734366-2 A121571-ND 1365152-1734366-2 312-1734366-2 1734366-2 1734366-2 69AC7789
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1A Electronic Connector I/O Connectors USB Connectors Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Board Mount Through Hole Through Hole Through Hole Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data