TE Connectivity USB Connectors 1734346-3

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734346-3 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734346-3
USB Connectors 1734346-3
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 5a UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4
  • Panel Ground Location : Right/Left

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 5a
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top
  • PCB Mount Retention Type : SMT Hold-Down

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Ground Finger
  • Grounding Options : Panel Ground
  • Integral Locking Latch : Without
  • USB Adapter Type : B
  • USB Connector Type : USB 2.0 Type-B
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Sheung Wan, Hong Kong
USB Connectors
1734346-3
USB Connectors 1734346-3
USB Connectors RCPT B 4P R/A SMD

USB Connectors RCPT B 4P R/A SMD

Buy Now Datasheet
Usb B ,blk,g/f,4Pos,r/a, Smt Te Connectivity - 21R5426 - Newark, An Avnet Company
Chicago, IL, United States
Usb B ,blk,g/f,4Pos,r/a, Smt Te Connectivity
21R5426
Usb B ,blk,g/f,4Pos,r/a, Smt Te Connectivity 21R5426
USB B ,BLK,G/F,4POS,R/A, SMT

USB B ,BLK,G/F,4POS,R/A, SMT

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734346-3 1734346-3 21R5426
Product Name USB Connectors USB Connectors Usb B ,blk,g/f,4Pos,r/a, Smt Te Connectivity
Connector Type USB; Wire to Board Connector USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 0942318R02 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details