TE Connectivity USB Connectors 1734327-1

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734327-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734327-1
USB Connectors 1734327-1
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connectors - 1734327-1 - 905504-1734327-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1734327-1
905504-1734327-1
USB, DVI, HDMI Connectors - 1734327-1 905504-1734327-1
Manufacturer: TE Connectivity Win Source Part Number: 905504-1734327-1 Operating Temperature Range: -40°C ~ 85°C Features: USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Tray Mounting: Surface Mount, Right Angle Family Name: 1734327 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.69.4040 Other Part Number: 1734327-1-ND, A123107

Manufacturer: TE Connectivity
Win Source Part Number: 905504-1734327-1
Operating Temperature Range: -40°C ~ 85°C
Features: USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Package: Tray
Mounting: Surface Mount, Right Angle
Family Name: 1734327
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1734327-1-ND, A123107

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
312-1734327-1
1A Electronic Connector 312-1734327-1
USB 2.0 Receptacle, 5 Pos, SMT, Right Angle, 1A Product overview: 1734327-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734327-1 can be used for catalog matching and distributor lookup.

USB 2.0 Receptacle, 5 Pos, SMT, Right Angle, 1A Product overview: 1734327-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734327-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1734327-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734327-1
I/O Connectors 1734327-1
MINI USB, TYPE A, R/A, SMT

MINI USB, TYPE A, R/A, SMT

Buy Now
USB, DVI, HDMI Connector Assemblies - A123107-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A123107-ND
USB, DVI, HDMI Connector Assemblies A123107-ND
USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Mini Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amp - Te Connectivity - 16M2764 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amp - Te Connectivity
16M2764
Mini Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amp - Te Connectivity 16M2764
MINI USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:Mini USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:Mini USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray - 792-1734327-1 - Utmel Electronic Limited
Hong Kong, China
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray
792-1734327-1
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray 792-1734327-1
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray

Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1734327-1
USB Connectors 1734327-1
USB Connectors Mini A R/A Rcpt SMT

USB Connectors Mini A R/A Rcpt SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734327-1 905504-1734327-1 312-1734327-1 1734327-1 A123107-ND 16M2764 792-1734327-1 1734327-1
Product Name USB Connectors USB, DVI, HDMI Connectors - 1734327-1 1A Electronic Connector I/O Connectors USB, DVI, HDMI Connector Assemblies Mini Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amp - Te Connectivity Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray USB Connectors
Connector Type USB; Wire to Board Connector USB USB - mini A USB USB USB
Termination Surface Mount SMD/SMT Solder SMD/SMT
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount Horizontal, Surface Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data