TE Connectivity IEEE 1394 Connectors 1734290-2

Description
Body Features Backshell Plating Material : Nickel Connector Profile : Standard Front Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 2.1 MM  [.083 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Backshell Plating Material : Nickel Connector Profile : Standard Front Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 2.1 MM  [.083 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 1394 Connectors - 1734290-2 - TE Connectivity
Berwyn, PA, United States
IEEE 1394 Connectors
1734290-2
IEEE 1394 Connectors 1734290-2
Body Features Backshell Plating Material : Nickel Connector Profile : Standard Front Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 2.1 MM  [.083 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Backshell Plating Material : Nickel
  • Connector Profile : Standard
  • Front Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Min) : 2.1 MM  [.083 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A114943-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A114943-ND
USB, DVI, HDMI Connector Assemblies A114943-ND
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole

Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole

Buy Now Datasheet
I/O Connectors - 1734290-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734290-2
I/O Connectors 1734290-2
IEEE 1394, RCPT, 6P, V/T, DIP, H 3.18

IEEE 1394, RCPT, 6P, V/T, DIP, H 3.18

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734290-2
I/O Connectors 1734290-2
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1127810-1734290-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1127810-1734290-2
Connectors, Interconnects - USB, DVI, HDMI Connectors 1127810-1734290-2
Win Source Part Number: 1127810-1734290-2 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: Firewire (IEEE 1394) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 6 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 4,000 Mounting Feature: Vertical Insulation Color: Black Mounting Type: Through Hole Shell/Shielding Material: Brass ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1734290-2-SI,A11494 3,1734290-2-ND Base Product Number: 1734290

Win Source Part Number: 1127810-1734290-2
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Connector Type: Firewire (IEEE 1394)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 6
Gender: Receptacle
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 4,000
Mounting Feature: Vertical
Insulation Color: Black
Mounting Type: Through Hole
Shell/Shielding Material: Brass
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1734290-2-SI,A114943,1734290-2-ND
Base Product Number: 1734290

Buy Now Datasheet
Ieee 1394, Rcpt, 6P, V/t, Dip, H 3.18 Te Connectivity - 39M4399 - Newark, An Avnet Company
Chicago, IL, United States
Ieee 1394, Rcpt, 6P, V/t, Dip, H 3.18 Te Connectivity
39M4399
Ieee 1394, Rcpt, 6P, V/t, Dip, H 3.18 Te Connectivity 39M4399
IEEE 1394, RCPT, 6P, V/T, DIP, H 3.18

IEEE 1394, RCPT, 6P, V/T, DIP, H 3.18

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734290-2 A114943-ND 1734290-2 1127810-1734290-2 39M4399
Product Name IEEE 1394 Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors Ieee 1394, Rcpt, 6P, V/t, Dip, H 3.18 Te Connectivity
Connector Type IEEE 1394 Connectors, FireWire; Wire to Board Connector USB IEEE 1394 Connectors, FireWire
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data