Champ050 series,60pos,Au over PdNi
Board to Board & Mezzanine Connectors
60 Position Plug Connector Board to Board Through Hole Solder
60 Pos 2.54mm Pitch Male Connector, Straight, Thru-Hole, 1A, 250V Product overview: 1734100-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734100-6 can be used for catalog matching and distributor lookup.
CHAMP050 SERIES,30U" AU,BLACK
Champ050 series,60pos,Au over PdNi
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734100-6 | A114936-ND | 438-1734100-6 | 60M9843 |
| Product Name | Board to Board & Mezzanine Connectors | Centronics Connectors | 1A 250V Electronic Connector | Champ050 Series,30U" Au,black Te Connectivity |
| Connector Type | Board to Board Connector | Plug | ||
| Category | Board to Board Connector | |||
| Mounting | Through Hole |