TE Connectivity Board to Board & Mezzanine Connectors 1734100-5

Description
Champ050 series,50pos,Au over PdNi
Request a Quote Datasheet
Description
Champ050 series,50pos,Au over PdNi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1734100-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1734100-5
Board to Board & Mezzanine Connectors 1734100-5
Champ050 series,50pos,Au over PdNi

Champ050 series,50pos,Au over PdNi

Buy Now
Centronics Connectors - 1734100-5 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
1734100-5
Centronics Connectors 1734100-5
CONN BTB PLUG 50POS VERT SOLDER

CONN BTB PLUG 50POS VERT SOLDER

Supplier's Site Datasheet
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1030205-1734100-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1030205-1734100-5
Connectors, Interconnects - D-Shaped Connectors - Centronics 1030205-1734100-5
Win Source Part Number: 1030205-1734100-5 Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: CHAMP .050 I Type: Board to Board Number of Positions: 50 Features: Board Lock Connector Type: Plug Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Connector Style: Center Strip Contacts Standard Package: 54 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 1734101-5; 1734100-4; 1734099-4; FX2CA-40S-1.27DSAL(7 1); FX2CA1-52P-1.27DSAL( 71); ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 17341005,A101947,173 4100-5-ND,-1734100-5 -SI Base Product Number: 1734100

Win Source Part Number: 1030205-1734100-5
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: CHAMP .050 I
Type: Board to Board
Number of Positions: 50
Features: Board Lock
Connector Type: Plug
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Connector Style: Center Strip Contacts
Standard Package: 54
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 1734101-5; 1734100-4; 1734099-4; FX2CA-40S-1.27DSAL(71); FX2CA1-52P-1.27DSAL(71);
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 17341005,A101947,1734100-5-ND,-1734100-5-SI
Base Product Number: 1734100

Buy Now Datasheet
Centronics Connectors - A101947-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A101947-ND
Centronics Connectors A101947-ND
50 Position Plug Connector Board to Board Through Hole Solder

50 Position Plug Connector Board to Board Through Hole Solder

Buy Now Datasheet
Singapore
Through-Hole 1A Electronic Connector
438-1734100-5
Through-Hole 1A Electronic Connector 438-1734100-5
50 Pos Rectangular Connector, 1A, .05" Pitch, Through Hole, Black Product overview: 1734100-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734100-5 can be used for catalog matching and distributor lookup.

50 Pos Rectangular Connector, 1A, .05" Pitch, Through Hole, Black Product overview: 1734100-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734100-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 1734100-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
1734100-5
Connectors Board to Board, Mezzanine, Board Stacking, PC104 1734100-5
CHAMP050 SERIES,50POS,30U AU

CHAMP050 SERIES,50POS,30U AU

Buy Now
INTERFACE CONNECTOR, PLUG, 50POS, THRU HOLE VERT; Connector Type: Interface; Seri - 792-1734100-5 - Utmel Electronic Limited
Hong Kong, China
INTERFACE CONNECTOR, PLUG, 50POS, THRU HOLE VERT; Connector Type: Interface; Seri
792-1734100-5
INTERFACE CONNECTOR, PLUG, 50POS, THRU HOLE VERT; Connector Type: Interface; Seri 792-1734100-5
INTERFACE CONNECTOR, PLUG, 50POS, THRU HOLE VERT; Connector Type: Interface; Seri

INTERFACE CONNECTOR, PLUG, 50POS, THRU HOLE VERT; Connector Type: Interface; Seri

Supplier's Site
Interface Connector, Plug, 50 Position, Through Hole Vertical; No. Of Contacts Te Connectivity - 88M9021 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, Plug, 50 Position, Through Hole Vertical; No. Of Contacts Te Connectivity
88M9021
Interface Connector, Plug, 50 Position, Through Hole Vertical; No. Of Contacts Te Connectivity 88M9021
INTERFACE CONNECTOR, PLUG, 50 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Through Hole; Product Range:I Series; Connector Mounting:-; No. of Rows:2RoHS Compliant: Yes

INTERFACE CONNECTOR, PLUG, 50 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Through Hole; Product Range:I Series; Connector Mounting:-; No. of Rows:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734100-5 1734100-5 1030205-1734100-5 A101947-ND 438-1734100-5 1734100-5 792-1734100-5 88M9021
Product Name Board to Board & Mezzanine Connectors Centronics Connectors Connectors, Interconnects - D-Shaped Connectors - Centronics Centronics Connectors Through-Hole 1A Electronic Connector Connectors Board to Board, Mezzanine, Board Stacking, PC104 INTERFACE CONNECTOR, PLUG, 50POS, THRU HOLE VERT; Connector Type: Interface; Seri Interface Connector, Plug, 50 Position, Through Hole Vertical; No. Of Contacts Te Connectivity
Connector Type Board to Board Connector Centronics Connector Centronics Connector Plug Board to Board Connector
Gender Male / Plug Male / Plug Male / Plug
Termination Solder Solder Through Hole Solder Through Hole
Mounting Through Hole Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data