Champ050 series,40pos,Au over PdNi
40 Position Plug Connector Board to Board Through Hole Solder
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 36-WFBGA, WLBGA
Product Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Number of Positions: 5
Number of Rows: 5 + 2
Mounting Type: Fixed
Termination: Solder
CONN BTB PLUG 40POS VERT SOLDER
Champ050 series,40pos,Au over PdNi
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734100-4 | A33454-ND | 1734100-4 | 41AJ4240 | |
| Product Name | Board to Board & Mezzanine Connectors | Centronics Connectors | Connectors,Interconnects | Centronics Connectors | Champ050 Series,40Pos,au Over Pdni Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug | Centronics Connector | ||
| Category | Board to Board Connector | ||||
| Mounting | Through Hole | Fixed | Through Hole |