Champ 050 series,plug assembly
Board to Board & Mezzanine Connectors
68 Pos 1.27mm RA Solder SCSI Connector, 1A, 250V Product overview: 1734099-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734099-7 can be used for catalog matching and distributor lookup.
68 Position Plug Connector Board to Board Through Hole, Right Angle Solder
CONN 68POS .050 CHAMP PLUG RTANG
Champ 050 series,plug assembly
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734099-7 | 438-1734099-7 | A33464-ND | 792-1734099-7 | 41AJ4239 |
| Product Name | Board to Board & Mezzanine Connectors | 1A 250V Electronic Connector | Centronics Connectors | CONN 68POS .050 CHAMP PLUG RTANG | Champ 050 Series,plug Assembly Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug | |||
| Gender | Male / Plug | Male / Plug; Female / Jack | |||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 1.0 amps | 1.0 amps |