40 Pos SCSI Connector, RA, Thru-Hole, 1.27mm Pitch, 1A Product overview: 1734099-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734099-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 123743-1734099-4
Type: Board to Board
Number of Positions: 40
Features: Board Lock
Connector Type: Plug
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: Center Strip Contacts
Mounting: Through Hole, Right Angle
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Champ 050 series,plug assembly
Board to Board & Mezzanine Connectors
40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
CONN BTB PLUG 40POS R/A SOLDER
BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; No. of Contacts:40Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 438-1734099-4 | 123743-1734099-4 | 1734099-4 | A33461-ND | 792-1734099-4 | 08P0619 |
| Product Name | 1A Electronic Connector | D - Shaped Connectors - Centronics - 1734099-4 | Board to Board & Mezzanine Connectors | Centronics Connectors | CONN BTB PLUG 40POS R/A SOLDER | Board-Board Connector Receptacle, 40Way, 2Row; No. Of Contacts Amp - Te Connectivity |
| Termination | Through Hole | Solder | Solder | Through Hole | ||
| Connector Type | Centronics Connector | Board to Board Connector | Plug | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole | PCB Mount | ||
| Category | Board to Board Connector |