TE Connectivity D-Shaped Connectors 1734098-4

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 40 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 40 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1734098-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1734098-4
D-Shaped Connectors 1734098-4
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 40 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable
  • Number of Positions : 40

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now
Centronics Connectors - A130951-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A130951-ND
Centronics Connectors A130951-ND
40 Position Receptacle Connector Free Hanging (In-Line) IDC

40 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1734098-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1734098-4
Board to Board & Mezzanine Connectors 1734098-4
Champ050 40p A/P RCPT 25CL PB

Champ050 40p A/P RCPT 25CL PB

Buy Now
Champ050 40P A/p Rcpt 25Cl Pb Amp - Te Connectivity - 41AJ4234 - Newark, An Avnet Company
Chicago, IL, United States
Champ050 40P A/p Rcpt 25Cl Pb Amp - Te Connectivity
41AJ4234
Champ050 40P A/p Rcpt 25Cl Pb Amp - Te Connectivity 41AJ4234
Champ050 40p A/P RCPT 25CL PB

Champ050 40p A/P RCPT 25CL PB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734098-4 A130951-ND 1734098-4 41AJ4234
Product Name D-Shaped Connectors Centronics Connectors Board to Board & Mezzanine Connectors Champ050 40P A/p Rcpt 25Cl Pb Amp - Te Connectivity
Connector Type Wire to Board Connector Centronics Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104483-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers