TE Connectivity USB Connectors 1734062-3

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.2 - 1.4 MM  [.048 - .054 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : PA 9T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Offset Mount PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.2 - 1.4 MM  [.048 - .054 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : PA 9T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Offset Mount PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734062-3 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734062-3
USB Connectors 1734062-3
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.2 - 1.4 MM  [.048 - .054 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : PA 9T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Offset Mount PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.2 - 1.4 MM  [.048 - .054 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : PA 9T

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Mount Location : Offset Mount
  • PCB Mount Retention Type : SMT Hold-Down

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Sealable : No
  • USB Adapter Type : A
  • USB Connector Type : USB 2.0 Type-A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.2 MM  [.087 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
I/O Connectors - 1734062-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734062-3
I/O Connectors 1734062-3
USB Conn. stacked, offset, reel, W/ CAP

USB Conn. stacked, offset, reel, W/ CAP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734062-3
I/O Connectors 1734062-3
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - 1734062-3-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
1734062-3-ND
USB, DVI, HDMI Connector Assemblies 1734062-3-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Board Edge, Cutout; Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Board Edge, Cutout; Through Hole, Right Angle

Buy Now Datasheet
Usb Conn. Stacked, Offset, Reel, W/ Cap Amp - Te Connectivity - 97X7034 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn. Stacked, Offset, Reel, W/ Cap Amp - Te Connectivity
97X7034
Usb Conn. Stacked, Offset, Reel, W/ Cap Amp - Te Connectivity 97X7034
USB Conn. stacked, offset, reel, W/ CAP

USB Conn. stacked, offset, reel, W/ CAP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1734062-3 1734062-3 1734062-3-ND 97X7034
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies Usb Conn. Stacked, Offset, Reel, W/ Cap Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB
Termination Through Hole - Solder
Mounting Board Mount Board Edge, Cutout; Through Hole, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103639-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
USB, DVI, HDMI Connector Assemblies - 353388-1-ND - DigiKey
Specs
Category IEEE 1394 Connectors, FireWire; USB
Gender Female / Jack
Mounting Through Hole, Right Angle
View Details