40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
40 Pos SCSI Receptacle, 1.27mm Pitch, RA Thru-Hole, Signal Product overview: 1734037-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734037-4 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Termination: Solder
Type: Header, Male Pins, Shrouded (4 Side)
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Champ 050 series,40pos,Au over PdNi
Board to Board & Mezzanine Connectors
CONN BTB RCPT 40POS R/A SOLDER
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; No. of Contacts:40Contacts;
1734037-4 - CHAMP 050 SERIES,40POS,AU OVER PDNI ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33466-ND | 438-1734037-4 | 1734037-4 | 1734037-4 | 42K6722 | 84AC3498 | |
| Product Name | Centronics Connectors | Electronic Connector | Connectors,Interconnects | Board to Board & Mezzanine Connectors | Centronics Connectors | Board-Board Connector Receptacle, 40 Position, 2Row; No. Of Contacts Amp - Te Connectivity | 1734037-4 - Champ 050 Series,40Pos,au Over Pdni Rohs Compliant Amp - Te Connectivity |
| Category | Board to Board Connector | ||||||
| Connector Type | Receptacle | Board to Board Connector | Centronics Connector | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB Mount | ||||
| Number of Contacts | 40 # |