80 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Champ 050 series,80pos,Au over PdNi
1.27 [.050] Series I, HD, FH and J Connectors
BOARD-BOARD CONNECTOR RECEPTACLE, 80 POSITION, 2ROW; No. of Contacts:80Contacts;
1734037-1 - CHAMP 050 SERIES,80POS,AU OVER PDNI ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33469-ND | 1734037-1 | 1734037-1 | 42K6721 | 84AC3497 |
| Product Name | Centronics Connectors | Board to Board & Mezzanine Connectors | Card-Edge and Backplane Connector | Board-Board Connector Receptacle, 80 Position, 2Row; No. Of Contacts Amp - Te Connectivity | 1734037-1 - Champ 050 Series,80Pos,au Over Pdni Rohs Compliant Amp - Te Connectivity |
| Category | Board to Board Connector | Card Edge Connector | |||
| Connector Type | Receptacle | Board to Board Connector | |||
| Mounting | Through Hole, Right Angle | PCB | PCB Mount | ||
| Number of Contacts | 80 # | 80 # |