TE Connectivity Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 1734035-1.

Description
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet
Description
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity - 28AC7487 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
28AC7487
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 28AC7487
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity - 99W2918 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
99W2918
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 99W2918
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28AC7487 99W2918
Product Name Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

10143502-Z0100Yylf-Usb To Micro Usb Cable / Bag Amphenol Communications Solutions - 64AC3969 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector; USB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2959-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers