TE Connectivity USB Connectors 1734035-1

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 62001202 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 62001202 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734035-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734035-1
USB Connectors 1734035-1
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 62001202 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 62001202
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
I/O Connectors - 1734035-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734035-1
I/O Connectors 1734035-1
MINI USB, TYPE B, R/A, SMT

MINI USB, TYPE B, R/A, SMT

Buy Now
I/O Connectors - 1734035-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734035-1
I/O Connectors 1734035-1
MINI USB RECEPTACLES

MINI USB RECEPTACLES

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734035-1
I/O Connectors 1734035-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
SMD 1A Electronic Connector
312-1734035-1
SMD 1A Electronic Connector 312-1734035-1
USB 2.0 Type B Receptacle, 5 Pos, 1A, RA SMD, Shielded Product overview: 1734035-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734035-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type B Receptacle, 5 Pos, 1A, RA SMD, Shielded Product overview: 1734035-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734035-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 1864902 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1864902
USB Connectors 1864902
TE Connectivity 1734035-1 USB Connector

TE Connectivity 1734035-1 USB Connector

Supplier's Site
USB Connectors - 1864807 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1864807
USB Connectors 1864807
TE Connectivity 1734035-1 USB Connector

TE Connectivity 1734035-1 USB Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A111050-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111050-ND
USB, DVI, HDMI Connector Assemblies A111050-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Connectors Audio & Video, HDMI, Displayport, DVI - 1734035-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, HDMI, Displayport, DVI
1734035-1
Connectors Audio & Video, HDMI, Displayport, DVI 1734035-1
MINI USB,R/A,SMT,B TYPE,PBFREE

MINI USB,R/A,SMT,B TYPE,PBFREE

Buy Now
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Package: Tray Product Status: Active Connector Type: USB - mini B Gender: Receptacle Specifications: USB 2.0 Mounting Type: Surface Mount, Right Angle Mounting Feature: Horizontal

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Package: Tray
Product Status: Active
Connector Type: USB - mini B
Gender: Receptacle
Specifications: USB 2.0
Mounting Type: Surface Mount, Right Angle
Mounting Feature: Horizontal

Buy Now Datasheet
USB and Firewire Connector - 1734035-1 - Richardson RFPD
Downers Grove, IL, United States
USB and Firewire Connector
1734035-1
USB and Firewire Connector 1734035-1
Universal Serial Bus (USB) Connectors

Universal Serial Bus (USB) Connectors

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
1734035-1
Connectors >> USB Connectors 1734035-1
USB 2.0 1 Surface Mount,Right Angle 5P Female -40°C~+85°C Mini-B SMD USB Connectors ROHS

USB 2.0 1 Surface Mount,Right Angle 5P Female -40°C~+85°C Mini-B SMD USB Connectors ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734035-1
USB Connectors 1734035-1
USB Connectors 5P MINI TYPE B RECPT SMT WITH POSTS

USB Connectors 5P MINI TYPE B RECPT SMT WITH POSTS

Buy Now Datasheet
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity - 16M2760 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity
16M2760
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity 16M2760
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 1734035-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734035-1
USB, DVI, HDMI Connector Assemblies 1734035-1
CONN RCPT USB2.0 MINI B SMD R/A

CONN RCPT USB2.0 MINI B SMD R/A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics Richardson RFPD LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734035-1 1734035-1 312-1734035-1 1864902 A111050-ND 1734035-1 1734035-1 1734035-1 1734035-1 16M2760 1734035-1
Product Name USB Connectors I/O Connectors SMD 1A Electronic Connector USB Connectors USB, DVI, HDMI Connector Assemblies Connectors Audio & Video, HDMI, Displayport, DVI Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies USB and Firewire Connector Connectors >> USB Connectors USB Connectors Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Amp - Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB - mini B USB USB USB USB
Termination Surface Mount SMD/SMT Solder Solder Solder Pad Solder
Mounting Board Mount Surface mount Surface Mount, Right Angle Surface Mount, Right Angle PCB Surface Mount,Right Angle Surface Mount Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Category USB USB USB
Unlock Full Specs
to access all available technical data