TE Connectivity USB Connectors 1734028-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel, Box & Tray Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel, Box & Tray Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734028-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734028-1
USB Connectors 1734028-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel, Box & Tray Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 5A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel, Box & Tray
  • Packaging Quantity : 3200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.2 MM  [.047 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A121088-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121088-ND
USB, DVI, HDMI Connector Assemblies A121088-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
312-1734028-1
1.5A Electronic Connector 312-1734028-1
USB Conn, Plug R/A SMT, 4 Pos, Shielded, 1.5A, Gold Plated Product overview: 1734028-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734028-1 can be used for catalog matching and distributor lookup.

USB Conn, Plug R/A SMT, 4 Pos, Shielded, 1.5A, Gold Plated Product overview: 1734028-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734028-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1734028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734028-1
I/O Connectors 1734028-1
Std USB Type A, Plug, Natural

Std USB Type A, Plug, Natural

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 968865-1734028-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
968865-1734028-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 968865-1734028-1
Win Source Part Number: 968865-1734028-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 4 Gender: Plug Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 3,200 Voltage - Rated: 30VDC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Natural Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: 0°C ~ 50°C Shell/Shielding Material: Steel (SPCC) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 1734028-1-ND,A121088 ,-1734028-1-SI Base Product Number: 1734028

Win Source Part Number: 968865-1734028-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Plug
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 3,200
Voltage - Rated: 30VDC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Natural
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: 0°C ~ 50°C
Shell/Shielding Material: Steel (SPCC)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 1734028-1-ND,A121088,-1734028-1-SI
Base Product Number: 1734028

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734028-1
USB Connectors 1734028-1
USB Connectors Plg R/A SMT Post 1.1

USB Connectors Plg R/A SMT Post 1.1

Buy Now Datasheet
Usb Connector, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity - 70AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity
70AH7128
Usb Connector, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity 70AH7128
USB CONNECTOR, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Usb Conn,plug R/a Smt,post 1.1 Amp - Te Connectivity - 17R4906 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn,plug R/a Smt,post 1.1 Amp - Te Connectivity
17R4906
Usb Conn,plug R/a Smt,post 1.1 Amp - Te Connectivity 17R4906
USB CONN,PLUG R/A SMT,POST 1.1

USB CONN,PLUG R/A SMT,POST 1.1

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734028-1 A121088-ND 312-1734028-1 1734028-1 968865-1734028-1 1734028-1 70AH7128 17R4906
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies 1.5A Electronic Connector I/O Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors USB Connectors Usb Connector, 2.0 Type A, Plug, Smt; Usb Connector Type Amp - Te Connectivity Usb Conn,plug R/a Smt,post 1.1 Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB USB
Termination Surface Mount SMD/SMT Solder
Mounting Board Mount Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole Surface Mount
Current Rating 1.5 amps 1.5 amps 1.5 amps
Category USB
Unlock Full Specs
to access all available technical data