TE Connectivity In-Line Disconnect Switches 1710730-4

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 715.5, 795, 700, 636, 750, 600, 954, 650 Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 666.6 (24/7, 26/7), 477 (30/7), 636 (26/7, 24/7, 30/19), 795 (24/7, 26/7, 30/7, 30/19, 54/7), 556.5 (24/7, 26/7, 30/7), 605 (24/7, 26/7), 605 (30/19) Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : RUS, IEEE, CSA, ANSI Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 715.5, 795, 700, 636, 750, 600, 954, 650 Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 666.6 (24/7, 26/7), 477 (30/7), 636 (26/7, 24/7, 30/19), 795 (24/7, 26/7, 30/7, 30/19, 54/7), 556.5 (24/7, 26/7, 30/7), 605 (24/7, 26/7), 605 (30/19) Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : RUS, IEEE, CSA, ANSI Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 1710730-4 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
1710730-4
In-Line Disconnect Switches 1710730-4
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 715.5, 795, 700, 636, 750, 600, 954, 650 Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 666.6 (24/7, 26/7), 477 (30/7), 636 (26/7, 24/7, 30/19), 795 (24/7, 26/7, 30/7, 30/19, 54/7), 556.5 (24/7, 26/7, 30/7), 605 (24/7, 26/7), 605 (30/19) Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : RUS, IEEE, CSA, ANSI Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 715.5, 795, 700, 636, 750, 600, 954, 650
  • Compatible Conductor Range (ACSR) (AWGKC) : 636 (18/1, 36/1), 666.6 (24/7, 26/7), 477 (30/7), 636 (26/7, 24/7, 30/19), 795 (24/7, 26/7, 30/7, 30/19, 54/7), 556.5 (24/7, 26/7, 30/7), 605 (24/7, 26/7), 605 (30/19)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : RUS, IEEE, CSA, ANSI

Operation/Application


  • Power Component Application Type : Overhead Transmission, Overhead Distribution

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energized Installation
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 1710730-4
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1150371 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1158975 - TE Connectivity
Specs
Current Rating 250 amps
Operating Voltage 32 volts
Poles 2P
View Details