Dimensions Wire Size (AAC Cable) : 500, 450, 477 Wire Size (ACSR Cable) : 397.5 (18/1, 24/7, 26/7, 30/7), 477 (18/1)
Electrical Characteristics In-Line Disconnect Switch Voltage Class (KV) : ≤ 29
Industry Standards Free of Lead, Cadmium, Heavy Metals : Yes RUS Approval : Yes
Operation/Applicatio
n Energized Installation : Yes In-Line Disconnect Switch Application Type : Overhead Transmission, Overhead Distribution Technology : Wedge
Other AMPACT Installation Tool Size : Large Color Cartridge Required : Yellow Hot Stick Accessories : Yes Insulated Cover : Yes Visual Inspection : Yes
Product Availability In-Line Disconnect Switch Product Availability : ANZPAC, AMERICAS, EMEA, ASIA
Usage Conditions Operating Temperature Range (DEGC) : -40 - 175
Dimensions
- Wire Size (AAC Cable) : 500, 450, 477
- Wire Size (ACSR Cable) : 397.5 (18/1, 24/7, 26/7, 30/7), 477 (18/1)
Electrical Characteristics
- In-Line Disconnect Switch Voltage Class (KV) : ≤ 29
Industry Standards
- Free of Lead, Cadmium, Heavy Metals : Yes
- RUS Approval : Yes
Operation/Application
- Energized Installation : Yes
- In-Line Disconnect Switch Application Type : Overhead Transmission, Overhead Distribution
- Technology : Wedge
Other
- AMPACT Installation Tool Size : Large
- Color Cartridge Required : Yellow
- Hot Stick Accessories : Yes
- Insulated Cover : Yes
- Visual Inspection : Yes
Product Availability
- In-Line Disconnect Switch Product Availability : ANZPAC, AMERICAS, EMEA, ASIA
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 175