TE Connectivity In-Line Disconnect Switches 1710726-4

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 650, 750, 636, 600, 954, 715.5, 700, 795 Compatible Conductor Range (ACSR) (AWGKC) : 636 (26/7, 24/7, 30/19), 605 (24/7, 26/7), 477 (30/7), 636 (18/1, 36/1), 605 (30/19), 666.6 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 795 (24/7, 26/7, 30/7, 30/19, 54/7) Electrical Characteristics Voltage Class (KV) : ≤ 29 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 650, 750, 636, 600, 954, 715.5, 700, 795 Compatible Conductor Range (ACSR) (AWGKC) : 636 (26/7, 24/7, 30/19), 605 (24/7, 26/7), 477 (30/7), 636 (18/1, 36/1), 605 (30/19), 666.6 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 795 (24/7, 26/7, 30/7, 30/19, 54/7) Electrical Characteristics Voltage Class (KV) : ≤ 29 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 1710726-4 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
1710726-4
In-Line Disconnect Switches 1710726-4
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 650, 750, 636, 600, 954, 715.5, 700, 795 Compatible Conductor Range (ACSR) (AWGKC) : 636 (26/7, 24/7, 30/19), 605 (24/7, 26/7), 477 (30/7), 636 (18/1, 36/1), 605 (30/19), 666.6 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 795 (24/7, 26/7, 30/7, 30/19, 54/7) Electrical Characteristics Voltage Class (KV) : ≤ 29 Industry Standards Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission, Overhead Distribution Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 650, 750, 636, 600, 954, 715.5, 700, 795
  • Compatible Conductor Range (ACSR) (AWGKC) : 636 (26/7, 24/7, 30/19), 605 (24/7, 26/7), 477 (30/7), 636 (18/1, 36/1), 605 (30/19), 666.6 (24/7, 26/7), 556.5 (24/7, 26/7, 30/7), 795 (24/7, 26/7, 30/7, 30/19, 54/7)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 29

Industry Standards


  • Compatible With Agency/Standards Products : IEEE, ANSI, CSA, RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission, Overhead Distribution

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energized Installation
  • Power Component Options : Hot Stick Accessories, Insulated Cover

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 1710726-4
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1137209 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1140864 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details