TE Connectivity In-Line Disconnect Switches 1710723-2

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Agency/Standards Products : CSA, IEEE, RUS, ANSI Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energized Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Agency/Standards Products : CSA, IEEE, RUS, ANSI Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energized Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Disconnect Switches - 1710723-2 - TE Connectivity
Berwyn, PA, United States
In-Line Disconnect Switches
1710723-2
In-Line Disconnect Switches 1710723-2
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AAC) (AWGKC) : 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1) Electrical Characteristics Voltage Class (KV) : ≤ 15 Industry Standards Compatible With Agency/Standards Products : CSA, IEEE, RUS, ANSI Operation/Applicatio n Power Component Application Type : Overhead Distribution, Overhead Transmission Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energized Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AAC) (AWGKC) : 4/0
  • Compatible Conductor Range (ACSR) (AWGKC) : 4/0 (6/1), 3/0 (6/1)

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Industry Standards


  • Compatible With Agency/Standards Products : CSA, IEEE, RUS, ANSI

Operation/Application


  • Power Component Application Type : Overhead Distribution, Overhead Transmission

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energized Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Disconnect Switches
Product Number 1710723-2
Product Name In-Line Disconnect Switches
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1155647 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1060161 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Battery Disconnect Switches - K1130516 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details