TE Connectivity RJ45 Connectors 1705549-1

Description
Body Features Connector Profile : Standard Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.02 MM  [.512 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 13 MM  [.51 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.02 MM  [.512 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 13 MM  [.51 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1705549-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1705549-1
RJ45 Connectors 1705549-1
Body Features Connector Profile : Standard Shield Material : Brass Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.02 MM  [.512 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 13 MM  [.51 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shield Material : Brass
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.02 MM  [.512 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 13 MM  [.51 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Connectors Modular, Shielded / Filtered Plugs & Jacks - 1705549-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Shielded / Filtered Plugs & Jacks
1705549-1
Connectors Modular, Shielded / Filtered Plugs & Jacks 1705549-1
CUT TAPE - INVERTIBLE MODULAR

CUT TAPE - INVERTIBLE MODULAR

Buy Now
Modular Connectors / Ethernet Connectors - 1705549-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1705549-1
Modular Connectors / Ethernet Connectors 1705549-1
Invertible Modular Jack 8P shielded

Invertible Modular Jack 8P shielded

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1705549-1
Modular Connectors / Ethernet Connectors 1705549-1
DUAL & SINGLE JACKS

DUAL & SINGLE JACKS

Buy Now
Connectors, Interconnects Modular Connectors Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Jack Mounting Type: Surface Mount Orientation: Vertical Termination: Solder Shielding: Shielded

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Jack
Mounting Type: Surface Mount
Orientation: Vertical
Termination: Solder
Shielding: Shielded

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
366-1705549-1
1.5A Electronic Connector 366-1705549-1
8P Shielded Modular Jack, Vertical, Signal, 1.5A, Bronze, SMT Product overview: 1705549-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1705549-1 can be used for catalog matching and distributor lookup.

8P Shielded Modular Jack, Vertical, Signal, 1.5A, Bronze, SMT Product overview: 1705549-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1705549-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 9098084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
9098084
Ethernet Connectors 9098084
TE Connectivity 1705549-1 RJ45 Connector

TE Connectivity 1705549-1 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1647116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1647116
Ethernet Connectors 1647116
TE Connectivity 1705549-1 RJ45 Connector

TE Connectivity 1705549-1 RJ45 Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A126674TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A126674TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A126674TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A126674CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A126674CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A126674CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1705549-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1705549-1
Modular Connectors / Ethernet Connectors 1705549-1
Modular Connectors / Ethernet Connectors 8P Shielded Invert Modular Jack

Modular Connectors / Ethernet Connectors 8P Shielded Invert Modular Jack

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Te Connectivity - 97X6934 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Te Connectivity
97X6934
Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Te Connectivity 97X6934
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1705549-1 1705549-1 1705549-1 366-1705549-1 9098084 A126674TR-ND 1705549-1 97X6934
Product Name RJ45 Connectors Connectors Modular, Shielded / Filtered Plugs & Jacks Modular Connectors / Ethernet Connectors Connectors, Interconnects Modular Connectors Modular Connector Jacks 1.5A Electronic Connector Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-45 RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount Solder SMD/SMT
Mounting Board Mount Surface Mount Surface mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data