TE Connectivity Eurocard Connectors 167259-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (MM) : 16.4 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 26 - 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Discrete Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (MM) : 16.4 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 26 - 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Discrete Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 167259-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
167259-5
Eurocard Connectors 167259-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (MM) : 16.4 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 26 - 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Discrete Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICM) : .76
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height (MM) : 16.4
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 26 - 30

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • DIN Level : II
  • DIN Size : Standard
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Discrete

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
96P.mt.conn.kit Ass Rohs Compliant Amp - Te Connectivity - 11H8189 - Newark, An Avnet Company
Chicago, IL, United States
96P.mt.conn.kit Ass Rohs Compliant Amp - Te Connectivity
11H8189
96P.mt.conn.kit Ass Rohs Compliant Amp - Te Connectivity 11H8189
96P.MT.CONN.KIT ASS ROHS COMPLIANT: YES

96P.MT.CONN.KIT ASS ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - DIN 41612 - 167259-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
167259-5
Backplane Connectors - DIN 41612 167259-5
CONN DIN RCPT 96POS PNL MNT GOLD

CONN DIN RCPT 96POS PNL MNT GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 167259-5 11H8189 167259-5
Product Name Eurocard Connectors 96P.mt.conn.kit Ass Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type PC Card Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products