TE Connectivity Automotive Connector EMC Shielding 1670813-2

Description
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote
Description
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1670813-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1670813-2
Automotive Connector EMC Shielding 1670813-2
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule

Body Features


  • Primary Product Material : Steel

Industry Standards


  • Industry Standard : LV215

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1670813-2
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA105116R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA290201R1100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 26 AWG
View Details
Din Rail, Channel - 17-1SNA115668R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 to 22 AWG
View Details