TE Connectivity Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 166467-1

Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; Width:3.7" RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; Width:3.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 10C3149 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
10C3149
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 10C3149
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; Width:3.7" RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; Width:3.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10C3149
Product Name Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Contacts - E80416-1029 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Paladin ® - 108-1711-100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details
DIN Connectors - 2100216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details