TE Connectivity DIN Connectors 1658998-1

Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM  [59 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4.32 MICM , 3.05 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 3.01 MM  [.12 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM  [59 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4.32 MICM , 3.05 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 3.01 MM  [.12 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 1658998-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
1658998-1
DIN Connectors 1658998-1
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM  [59 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 4.32 MICM , 3.05 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 3.01 MM  [.12 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Panel Ground Feature Type : None
  • Primary Product Color : Black
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin over Nickel
  • Shield Plating Thickness : 1.5 MICM  [59 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .762 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 4.32 MICM , 3.05 MICM  [170 MICIN ]

Dimensions


  • Connector Height : 13 MM  [.51 INCH ]
  • PCB Thickness (Recommended) : 3.01 MM  [.12 INCH ]
  • Product Length : 14 MM  [.55 INCH ]
  • Product Width : 12.83 MM  [.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Circular DIN Connector Type : Circular Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Circular Connector Assemblies - A99367-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A99367-ND
Circular Connector Assemblies A99367-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connectors - 1658998-1 - 905435-1658998-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 1658998-1
905435-1658998-1
Circular Connectors - 1658998-1 905435-1658998-1
Manufacturer: TE Connectivity Win Source Part Number: 905435-1658998-1 Operating Temperature Range: -55°C ~ 105°C Features: 8 Position Circular Connector Receptacle, Female Sockets Solder Package: Tube Mounting: Through Hole, Right Angle Family Name: 1658998 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Other Part Number: Q7475373, -1658998-1-SI, 16589981, A99367, 1658998-1-ND, 2266-1658998-1

Manufacturer: TE Connectivity
Win Source Part Number: 905435-1658998-1
Operating Temperature Range: -55°C ~ 105°C
Features: 8 Position Circular Connector Receptacle, Female Sockets Solder
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 1658998
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Other Part Number: Q7475373, -1658998-1-SI, 16589981, A99367, 1658998-1-ND, 2266-1658998-1

Buy Now Datasheet
DIN Connectors - 7100450 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7100450
DIN Connectors 7100450
TE Connectivity 1658998-1 DIN Socket

TE Connectivity 1658998-1 DIN Socket

Supplier's Site
DIN Connectors - 7100450P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7100450P
DIN Connectors 7100450P
TE Connectivity 1658998-1 DIN Socket

TE Connectivity 1658998-1 DIN Socket

Supplier's Site
DIN Connectors - 1903172 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1903172
DIN Connectors 1903172
TE Connectivity 1658998-1 DIN Socket

TE Connectivity 1658998-1 DIN Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
436-1658998-1
Electronic Connector 436-1658998-1
8 Pos Female DIN 41612 Right Angle Receptacle, Gold/Tin Product overview: 1658998-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1658998-1 can be used for catalog matching and distributor lookup.

8 Pos Female DIN 41612 Right Angle Receptacle, Gold/Tin Product overview: 1658998-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1658998-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
CONN RCPT FMALE MINI DIN 8P SLDR - 792-1658998-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT FMALE MINI DIN 8P SLDR
792-1658998-1
CONN RCPT FMALE MINI DIN 8P SLDR 792-1658998-1
CONN RCPT FMALE MINI DIN 8P SLDR

CONN RCPT FMALE MINI DIN 8P SLDR

Supplier's Site
Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity - 42K6719 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity
42K6719
Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity 42K6719
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site
Mini Din Audio / Video Connector, Jack, 8, Pcb Mount, Plastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 46Y9188 - Newark, An Avnet Company
Chicago, IL, United States
Mini Din Audio / Video Connector, Jack, 8, Pcb Mount, Plastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
46Y9188
Mini Din Audio / Video Connector, Jack, 8, Pcb Mount, Plastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 46Y9188
Mini DIN Audio / Video Connector, Jack, 8, PCB Mount, Plastic Body, Gold Plated Contacts RoHS Compliant: Yes

Mini DIN Audio / Video Connector, Jack, 8, PCB Mount, Plastic Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658998-1 A99367-ND 905435-1658998-1 7100450 7100450P 436-1658998-1 1658998-1 792-1658998-1 42K6719 46Y9188
Product Name DIN Connectors Circular Connector Assemblies Circular Connectors - 1658998-1 DIN Connectors DIN Connectors Electronic Connector CONN RCPT FMALE MINI DIN 8P SLDR Connector, Din, Jack, 8 Position; No. Of Contacts Amp - Te Connectivity Mini Din Audio / Video Connector, Jack, 8, Pcb Mount, Plastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets Circular / Cylindrical Connectors DIN Connector DIN Connector DIN Connector Audio / Video; DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through hole Through Hole PCB Mount
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Current Rating 0.5 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data