TE Connectivity D-Shaped Connectors 1658681-1

Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658681-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658681-1
D-Shaped Connectors 1658681-1
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1365199-1658681-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1365199-1658681-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1365199-1658681-1
Win Source Part Number: 1365199-1658681-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Base Product Number: 1658681 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Positions: 15 Number of Rows: 3 Note: Contacts Not Included Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub, High Density Shell Size, Connector Layout: 1 (DE, E) High Density Shell Material, Finish: Steel, Tin Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1365199-1658681-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Bulk
Product Status: Active
Base Product Number: 1658681
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Positions: 15
Number of Rows: 3
Note: Contacts Not Included
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub, High Density
Shell Size, Connector Layout: 1 (DE, E) High Density
Shell Material, Finish: Steel, Tin Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
D Sub Connectors - 3147966 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3147966
D Sub Connectors 3147966
TE Connectivity 1658681-1

TE Connectivity 1658681-1

Supplier's Site
Singapore
Electronic Connector
439-1658681-1
Electronic Connector 439-1658681-1
High-Density D-Sub Connector, 15 Pos, Female, Crimp, Straight, Shielded Product overview: 1658681-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658681-1 can be used for catalog matching and distributor lookup.

High-Density D-Sub Connector, 15 Pos, Female, Crimp, Straight, Shielded Product overview: 1658681-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658681-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A31948-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31948-ND
D-Sub, D-Shaped Connector Housings A31948-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
D-Sub Connectors - 1658681-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658681-1
D-Sub Connectors 1658681-1
HDP-22,RCPT,SIZE 1,15 POSN

HDP-22,RCPT,SIZE 1,15 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658681-1
D-Sub Connectors 1658681-1
HD-22 CS ASSY-TIN PLT

HD-22 CS ASSY-TIN PLT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658681-1
D-Sub Connectors 1658681-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658681-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658681-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658681-1
HDP-22RCPTSIZE 115 POSN

HDP-22RCPTSIZE 115 POSN

Buy Now
D-Sub, D-Shaped Connector Housings - 1658681-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658681-1
D-Sub, D-Shaped Connector Housings 1658681-1
CONN D-SUB HD HOUSING RCPT 15POS

CONN D-SUB HD HOUSING RCPT 15POS

Supplier's Site Datasheet
D-Subminiature Connector - 1658681-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658681-1
D-Subminiature Connector 1658681-1
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
Connector; 15; Front Metal Shell; Steel; Tin; Thermoplastic; Black - 70041440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 15; Front Metal Shell; Steel; Tin; Thermoplastic; Black
70041440
Connector; 15; Front Metal Shell; Steel; Tin; Thermoplastic; Black 70041440
Connector; 15; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Connector; 15; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Richardson RFPD Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658681-1 1365199-1658681-1 3147966 439-1658681-1 A31948-ND 1658681-1 1658681-1 1658681-1 1658681-1 70041440
Product Name D-Shaped Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Housings D-Sub Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub, D-Shaped Connector Housings D-Subminiature Connector Connector; 15; Front Metal Shell; Steel; Tin; Thermoplastic; Black
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp Snap Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1740196-5 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder, Surface Mount
Mounting Board Mount
View Details
RF Connectors - 1-1478061-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
4 suppliers
Coax Connectors - 1-1393682-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers