TE Connectivity IDC D-Sub Connectors 1658610-3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 1658610-3 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
1658610-3
IDC D-Sub Connectors 1658610-3
Body Features Cable Exit Angle : 180° Connector Profile : Low Cover Material : Thermoplastic Insert Material : Brass Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .1 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Insert Material : Brass
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 15
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Insulation Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .1 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
 - 6807759 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically. Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258 Gender = Female Number of Contacts = 15 Body Orientation = Right Angle Pitch = 2.76mm Contact Material = Phosphor Bronze Contact Plating = Gold over Nickel Housing Material = Steel Current Rating = 1.25A Voltage Rating = 250 V ac Dimensions = 39.14 x 18.61 x 12.59mm

AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically.
Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258
Gender = Female
Number of Contacts = 15
Body Orientation = Right Angle
Pitch = 2.76mm
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Housing Material = Steel
Current Rating = 1.25A
Voltage Rating = 250 V ac
Dimensions = 39.14 x 18.61 x 12.59mm

Supplier's Site
 - 6807759P - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically. Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258 Gender = Female Number of Contacts = 15 Body Orientation = Right Angle Pitch = 2.76mm Contact Material = Phosphor Bronze Contact Plating = Gold over Nickel Housing Material = Steel Current Rating = 1.25A Voltage Rating = 250 V ac Dimensions = 39.14 x 18.61 x 12.59mm Delivery on production packaging - Tube. This product is non-returnable.

AMPLIMITE HDF-20 series low profile metal shell IDC d-sub connectors for flat ribbon cable. These AMPLIMITE HDF-20 series IDC d-sub ribbon cable connectors have pre-assembled black 94V-0 rated thermoplastic housings and covers with a tin plated steel front shell and are pre-loaded with duplex plated phosphor bronze contacts that accept 28 AWG and 26 AWG solid and stranded round conductor flat ribbon cable on 1.27mm centres. Part numbers 1658613-x and 1658612-x have standard mounting holes. Part numbers 1658608-x, 1658610-x, 1658607-1 and 1658606-1 have brass 4-40 threaded inserts. These AMPLIMITE HDF-20 series d-sub ribbon cable connectors mate with HD-20 Board Mount, HDP and HDE (sizes 1-4 only) d-sub connectors. For optional strain relief see stock numbers 409-3387 and 409-3422 typically. For screwlocks and screws see stock number 680-9358, 717-4473 and 680-9351 typically.
Low profile black metal body cable mounting . IDC D plugs and socket connectors. Use assembly tool stock no. 301-8177 and plug and socket die sets stock no.s 409-3438, 409-3444. See also accessories, typically stock no. 450-9258
Gender = Female
Number of Contacts = 15
Body Orientation = Right Angle
Pitch = 2.76mm
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Housing Material = Steel
Current Rating = 1.25A
Voltage Rating = 250 V ac
Dimensions = 39.14 x 18.61 x 12.59mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
D-Sub Connector Assemblies - AFL15B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFL15B-ND
D-Sub Connector Assemblies AFL15B-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Supplier's Site Datasheet
Yishun, Singapore
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365213-1658610-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365213-1658610-3
Win Source Part Number: 1365213-1658610-3 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDF-20 Package: Bulk Product Status: Obsolete Features: Feed Through Base Product Number: 1658610 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4051 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1.25A Wire Gauge: 26-28 AWG, Stranded or Solid Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Positions: 15 Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (4-40) Dielectric Material: Thermoplastic Connector Style: D-Sub Shell Size, Connector Layout: 2 (DA, A) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1365213-1658610-3
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDF-20
Package: Bulk
Product Status: Obsolete
Features: Feed Through
Base Product Number: 1658610
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4051
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1.25A
Wire Gauge: 26-28 AWG, Stranded or Solid
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 15
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (4-40)
Dielectric Material: Thermoplastic
Connector Style: D-Sub
Shell Size, Connector Layout: 2 (DA, A)
Shell Material, Finish: Steel, Tin Plated

Supplier's Site Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1658610-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658610-3
Connectors I/O - D-Sub & D-Ribbon 1658610-3
15 POS HDF RCPT MS LEAD FREE

15 POS HDF RCPT MS LEAD FREE

Supplier's Site
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K6649 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K6649
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K6649
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR, RECEPTACLE, HDF-20 (RIBBON CABLE), 15 POS, SIZE 2, FRONT METAL SHELL - 70085597 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, HDF-20 (RIBBON CABLE), 15 POS, SIZE 2, FRONT METAL SHELL
70085597
CONNECTOR, RECEPTACLE, HDF-20 (RIBBON CABLE), 15 POS, SIZE 2, FRONT METAL SHELL 70085597
CONNECTOR, RECEPTACLE, HDF-20 (RIBBON CABLE), 15 POS, SIZE 2, FRONT METAL SHELL

CONNECTOR, RECEPTACLE, HDF-20 (RIBBON CABLE), 15 POS, SIZE 2, FRONT METAL SHELL

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658610-3 6807759 AFL15B-ND 1365213-1658610-3 1658610-3 42K6649 70085597
Product Name IDC D-Sub Connectors D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity CONNECTOR, RECEPTACLE, HDF-20 (RIBBON CABLE), 15 POS, SIZE 2, FRONT METAL SHELL
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC, Ribbon Cable IDC / IDT IDC/Ribbon
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.2 amps 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

IDC D-Sub Connectors - 1-745203-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 2.4 amps
View Details
4 suppliers
PCB D-Sub Connectors - 1-338314-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Box Mount D-Sub Connectors - 1-1757819-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 7.5 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers