TE Connectivity D-Shaped Connectors 1658606-1

Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 5 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 5 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658606-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658606-1
D-Shaped Connectors 1658606-1
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 5 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 50
  • Number of Rows : 3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore
1.25A 250V Electronic Connector
439-1658606-1
1.25A 250V Electronic Connector 439-1658606-1
50 Pos D-Subminiature Female RA IDC Connector, 1.25A, 250V Product overview: 1658606-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658606-1 can be used for catalog matching and distributor lookup.

50 Pos D-Subminiature Female RA IDC Connector, 1.25A, 250V Product overview: 1658606-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658606-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1658606-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658606-1
D-Sub Connectors 1658606-1
50 POS HDF RCPT, MS, LEAD FREE

50 POS HDF RCPT, MS, LEAD FREE

Buy Now
D-Sub Connectors - 1658606-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658606-1
D-Sub Connectors 1658606-1
LP 50 HDF RECP KIT

LP 50 HDF RECP KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658606-1
D-Sub Connectors 1658606-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - AFR50B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFR50B-ND
D-Sub Connector Assemblies AFR50B-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 4093466 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4093466
D Sub Connectors 4093466
TE Connectivity 1658606-1

TE Connectivity 1658606-1

Supplier's Site
D Sub Connectors - 1355005 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1355005
D Sub Connectors 1355005
TE Connectivity 1658606-1

TE Connectivity 1658606-1

Supplier's Site
Connectors I/O - D-Sub & D-Ribbon - 1658606-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658606-1
Connectors I/O - D-Sub & D-Ribbon 1658606-1
50 POS HDF RCPT MS LEAD FREE

50 POS HDF RCPT MS LEAD FREE

Buy Now
AMPLIMITE HDF-20 Receptacle, 50 Position, IDC, Front Metal Shell, 28-26 AWG - 70043028 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDF-20 Receptacle, 50 Position, IDC, Front Metal Shell, 28-26 AWG
70043028
AMPLIMITE HDF-20 Receptacle, 50 Position, IDC, Front Metal Shell, 28-26 AWG 70043028
AMPLIMITE HDF-20 Receptacle, 50 Position, IDC, Front Metal Shell, 28-26 AWG

AMPLIMITE HDF-20 Receptacle, 50 Position, IDC, Front Metal Shell, 28-26 AWG

Supplier's Site
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K6640 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K6640
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K6640
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite HDF-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
1658606-1 - 50 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity - 84AC3479 - Newark, An Avnet Company
Chicago, IL, United States
1658606-1 - 50 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity
84AC3479
1658606-1 - 50 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity 84AC3479
1658606-1 - 50 POS HDF RCPT, MS, LEAD FREE ROHS COMPLIANT: YES

1658606-1 - 50 POS HDF RCPT, MS, LEAD FREE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658606-1 439-1658606-1 1658606-1 AFR50B-ND 4093466 1658606-1 70043028 42K6640 84AC3479
Product Name D-Shaped Connectors 1.25A 250V Electronic Connector D-Sub Connectors D-Sub Connector Assemblies D Sub Connectors Connectors I/O - D-Sub & D-Ribbon AMPLIMITE HDF-20 Receptacle, 50 Position, IDC, Front Metal Shell, 28-26 AWG D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 1658606-1 - 50 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Right Angle; 90 Right Angle; Right angle Straight
Termination Insulation Displacement (IDC) IDC Idc IDC/Ribbon Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589946-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
In-Series Adapters - 1054881-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers