MSB0.80RC-ASY080FL,-
Board to Board & Mezzanine Connectors
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
MSB0.80RC-ASY080FL,-
MSB0.80RC-ASY080FL,-
High Speed / Modular Connectors MSB0.80RC-ASY080FL - F -TY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1658043-2 | A118272-ND | 97X6680 | 792-1658043-2 | 1658043-2 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Msb0.80Rc-Asy080Fl,-,f,-Ty Amp - Te Connectivity | High Speed / Modular Connectors MSB0.80RC-ASY080FL - F -TY | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Modular Connector and RJ Connector | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount | |||
| Contact Pitch | 0.7874 mm (0.0310 inch) |