TE Connectivity Edgeboard Connectors 1651929-1

Description
30 (18 + 12 Power) Position Female Connector VRM Gold Black
Request a Quote Datasheet
Description
30 (18 + 12 Power) Position Female Connector VRM Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 1651929-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1651929-1-ND
Edgeboard Connectors 1651929-1-ND
30 (18 + 12 Power) Position Female Connector VRM Gold Black

30 (18 + 12 Power) Position Female Connector VRM Gold Black

Buy Now Datasheet
Singapore, Singapore
Through-Hole 25A 250V Electronic Connector
303-1651929-1
Through-Hole 25A 250V Electronic Connector 303-1651929-1
30 Pos Gold Female Edge Connector, 25A, 250V, Through Hole Product overview: 1651929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 25A, 250V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1651929-1 can be used for catalog matching and distributor lookup.

30 Pos Gold Female Edge Connector, 25A, 250V, Through Hole Product overview: 1651929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 25A, 250V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1651929-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 1651929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1651929-1
Card Edge Connectors 1651929-1
TA CONN,SKT

TA CONN,SKT

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1651929-1
Card Edge Connectors 1651929-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Te Connectivity - 60K0619 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Te Connectivity
60K0619
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Te Connectivity 60K0619
CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site
283-0172-02303=Ta Conn,skt Amp - Te Connectivity - 41AJ3764 - Newark, An Avnet Company
Chicago, IL, United States
283-0172-02303=Ta Conn,skt Amp - Te Connectivity
41AJ3764
283-0172-02303=Ta Conn,skt Amp - Te Connectivity 41AJ3764
283-0172-02303=TA CONN,SKT

283-0172-02303=TA CONN,SKT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1651929-1-ND 303-1651929-1 1651929-1 60K0619 41AJ3764
Product Name Edgeboard Connectors Through-Hole 25A 250V Electronic Connector Card Edge Connectors Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Te Connectivity 283-0172-02303=Ta Conn,skt Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Mount
Number of Contacts 30 #
Termination Solder SolderRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data