TE Connectivity Edgeboard Connectors 1651864-1

Description
38 (20 + 18 Power) Position Female Connector VRM Gold Black
Request a Quote Datasheet
Description
38 (20 + 18 Power) Position Female Connector VRM Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A144232-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A144232-ND
Edgeboard Connectors A144232-ND
38 (20 + 18 Power) Position Female Connector VRM Gold Black

38 (20 + 18 Power) Position Female Connector VRM Gold Black

Buy Now Datasheet
Card Edge Connectors - 1651864-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1651864-1
Card Edge Connectors 1651864-1
TA CONN,SKT

TA CONN,SKT

Buy Now
Singapore, Singapore
Through-Hole 25A Electronic Connector
429-1651864-1
Through-Hole 25A Electronic Connector 429-1651864-1
38 Pos 2.5mm Pitch Card Edge Connector, 25A, Gold/Tin, Through Hole Product overview: 1651864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 25A, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-1651864-1 can be used for catalog matching and distributor lookup.

38 Pos 2.5mm Pitch Card Edge Connector, 25A, Gold/Tin, Through Hole Product overview: 1651864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 25A, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-1651864-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
284-0223-02303C=Ta Conn,skt Te Connectivity - 21R5004 - Newark, An Avnet Company
Chicago, IL, United States
284-0223-02303C=Ta Conn,skt Te Connectivity
21R5004
284-0223-02303C=Ta Conn,skt Te Connectivity 21R5004
284-0223-02303C=TA CONN,SKT

284-0223-02303C=TA CONN,SKT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A144232-ND 1651864-1 429-1651864-1 21R5004
Product Name Edgeboard Connectors Card Edge Connectors Through-Hole 25A Electronic Connector 284-0223-02303C=Ta Conn,skt Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Headers, Male Pins - 104345-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details