30 (18 + 12 Power) Position Female Connector VRM Gold Black
Mini Crown Edge High Current Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 854078-1651826-1
Series: Mini Crown Edge, Elcon
Features: Position Connector
Package: Tray
Family Name: 1651826
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: 283-172-1303, 16518261, -1651826-1-SI, -283-0172-01303-SI-N
30 Pos Female Header, 2 Row, 2.5mm Pitch, 25A, Solder, Straight Product overview: 1651826-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1651826-1 can be used for catalog matching and distributor lookup.
Connector Type:Card Edge; Pitch Spacing:2.5mm; No. of Contacts:30 RoHS Compliant: Yes
CARD EDGE CONN, DUAL SIDE, 12PWR+18SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 (Power), 18 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1651826-1-ND | 1651826-1 | 1651826-1 | 854078-1651826-1 | 303-1651826-1 | 12M5943 | 72W2497 |
| Product Name | Edgeboard Connectors | Card Edge Connectors | Rectangular Connector | Card Edge Connectors - Edgeboard Connectors - 1651826-1 | 25A Electronic Connector | Connector Type Te Connectivity | Card Edge Conn, Dual Side, 12Pwr+18Sig; Card Edge Connector Type Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||||
| Mounting | Through Hole | PCB | Through Hole Mount | ||||
| Number of Contacts | 30 # | 30 # | |||||
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | |||
| Termination | Solder | Solder |