TE Connectivity Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver 164SL511

Description
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.
Datasheet
Description
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver - 70155895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver
70155895
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver 70155895
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.

5A, Panel Mounting Type, Pushbutton Switch

  • Single actuator style
    Pushbutton switch with square actuator type and panel mounted.
Supplier's Site
Switches - Pushbutton Switches - 164SL511 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
164SL511
Switches - Pushbutton Switches 164SL511
SWITCH PUSH DPST-NO/NC 5A 250V

SWITCH PUSH DPST-NO/NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
164SL511
Pushbutton Switches 164SL511
Pushbutton Switches SQ ILL 1 NO & NC PP

Pushbutton Switches SQ ILL 1 NO & NC PP

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 46F3136 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
46F3136
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 46F3136
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 70155895 164SL511 164SL511 46F3136
Product Name Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver Switches - Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
Switch Function Push-Push Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Quick Connect/Blade Solder Terminals Solder Pin
Features Has CE Certification; Is UL listed; Illuminated Switch Illuminated Switch; RoHS RoHS
Max Current Rating 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JPYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers