TE Connectivity Busbar Connectors 1643906-1

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 300 Contact Length : 30.86 MM  [1.215 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 300 Contact Length : 30.86 MM  [1.215 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug & Socket Connector, Socket, 1 Position (part number 28AC7348) from the Elcon - Te Connectivity product range is designed for PCB mounting applications. It features a single contact receptacle with surface mount termination, making it suitable for compact designs. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications requiring reliable electrical connections in space-constrained environments. Its specifications align with typical requirements for power distribution and signal integrity in various electronic systems.

Datasheet Summary
Powered by GS/AI

The Plug & Socket Connector, Socket, 1 Position (part number 28AC7348) from the Elcon - Te Connectivity product range is designed for PCB mounting applications. It features a single contact receptacle with surface mount termination, making it suitable for compact designs. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications requiring reliable electrical connections in space-constrained environments. Its specifications align with typical requirements for power distribution and signal integrity in various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1643906-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1643906-1
Busbar Connectors 1643906-1
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 300 Contact Length : 30.86 MM  [1.215 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Length : 30.86 MM  [1.215 INCH ]
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Contact Shape & Form : Multiple Contact Band/CROWN BAND
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 31.75 MM  [1.25 INCH ]
  • Product Length : 35.56 MM  [1.4 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Ears, Mounting Hole

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 1643906-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1643906-1
I/O Connectors 1643906-1
Crown Clip Senior 538-17-00100 399-01 7

Crown Clip Senior 538-17-00100 399-01 7

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1643906-1
I/O Connectors 1643906-1
I/O Connectors

I/O Connectors

Buy Now
Input/Output (I/O) Connector - 1643906-1 - Richardson RFPD
Downers Grove, IL, United States
Input/Output (I/O) Connector
1643906-1
Input/Output (I/O) Connector 1643906-1
Pluggable Bus Bar Connectors & Sockets

Pluggable Bus Bar Connectors & Sockets

Supplier's Site Datasheet
Specialized Connectors - A36254-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A36254-ND
Specialized Connectors A36254-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1643906-1
Terminals 1643906-1
Terminals PLUG BUS BAR 1POLE CONN/SOCKETS

Terminals PLUG BUS BAR 1POLE CONN/SOCKETS

Buy Now Datasheet
Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity - 28K1822 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity
28K1822
Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity 28K1822
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:Crown Clip Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; Product Range:Crown Clip Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity - 28AC7348 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity
28AC7348
Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity 28AC7348
PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; PRODUCT RANGE:CROWN CLIP SERIES; NO. OF CONTACTS:1CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:-; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

PLUG & SOCKET CONNECTOR, SOCKET, 1 POSITION; PRODUCT RANGE:CROWN CLIP SERIES; NO. OF CONTACTS:1CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:-; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:1 ROW; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1643906-1 1643906-1 1643906-1 A36254-ND 1643906-1 28K1822 28AC7348
Product Name Busbar Connectors I/O Connectors Input/Output (I/O) Connector Specialized Connectors Terminals Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity Plug & Socket Connector, Socket, 1 Position; Product Range Elcon - Te Connectivity
Connector Type USB
Termination Through Hole - Screw Solder Surface Mount SURFACE MOUNT
Mounting Board Mount Float PCB Mount PCB MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1734346-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
USB Connectors - 1734510-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
USB, DVI, HDMI Connector Assemblies - A103879-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers