TE Connectivity Busbar Connectors 1643903-3

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Length : 31.25 MM  [1.23 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 3.18 MM  [.125 INCH ] Mating Tab Width : 22.6 MM  [.88 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : PBT GF30 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Length : 31.25 MM  [1.23 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 3.18 MM  [.125 INCH ] Mating Tab Width : 22.6 MM  [.88 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : PBT GF30 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1643903-3 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1643903-3
Busbar Connectors 1643903-3
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Length : 31.25 MM  [1.23 INCH ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Mating Tab Thickness : 3.18 MM  [.125 INCH ] Mating Tab Width : 22.6 MM  [.88 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : PBT GF30 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Length : 31.25 MM  [1.23 INCH ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : 3.18 MM  [.125 INCH ]
  • Mating Tab Width : 22.6 MM  [.88 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Specialized Connectors - 17-1643903-3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
17-1643903-3-ND
Specialized Connectors 17-1643903-3-ND
CROWN CLIP SENIOR II, AG PLATING

CROWN CLIP SENIOR II, AG PLATING

Buy Now Datasheet
Cc - Crown Clip Senior Ii, Ag Plating Amp - Te Connectivity - 41AJ3710 - Newark, An Avnet Company
Chicago, IL, United States
Cc - Crown Clip Senior Ii, Ag Plating Amp - Te Connectivity
41AJ3710
Cc - Crown Clip Senior Ii, Ag Plating Amp - Te Connectivity 41AJ3710
CC - CROWN CLIP Senior II, AG PLATING

CC - CROWN CLIP Senior II, AG PLATING

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1643903-3 17-1643903-3-ND 41AJ3710
Product Name Busbar Connectors Specialized Connectors Cc - Crown Clip Senior Ii, Ag Plating Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products