TE Connectivity Heat Shrink Tubing 1635014002

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Diesel Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Water Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Recovered Inside Diameter (Max) : 15.88 MM  [.625 INCH ] Recovered Wall Thickness (Nominal) : .84 MM  [.033 INCH ] Tubing Size Range : 15.88 - 31.75 MM  [.625 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1635014002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1635014002
Heat Shrink Tubing 1635014002
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Diesel Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Water Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Recovered Inside Diameter (Max) : 15.88 MM  [.625 INCH ] Recovered Wall Thickness (Nominal) : .84 MM  [.033 INCH ] Tubing Size Range : 15.88 - 31.75 MM  [.625 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Brake Fluid, Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Diesel Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Water
  • Material Systems Code : 300
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ]
  • Recovered Inside Diameter (Max) : 15.88 MM  [.625 INCH ]
  • Recovered Wall Thickness (Nominal) : .84 MM  [.033 INCH ]
  • Tubing Size Range : 15.88 - 31.75 MM  [.625 - 1.25 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
  • Recovery Temperature (DEGC) : 220
  • Shrink Temperature (Min) (DEGC) : 220
  • Tubing Flammability Type : Highly Flame-Resistant
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 1635014002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0151046001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0816754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details