TE Connectivity Rocker Switches 1634201-4

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Lens Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Lens Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634201-4 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634201-4
Rocker Switches 1634201-4
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Lens Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Lens Color : Red
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off
  • Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 4954282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954282
Rocker Switches 4954282
TE Connectivity 1634201-4 Rocker Switch

TE Connectivity 1634201-4 Rocker Switch

Supplier's Site
Rocker Switches - 1641513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1641513
Rocker Switches 1641513
TE Connectivity 1634201-4 Rocker Switch

TE Connectivity 1634201-4 Rocker Switch

Supplier's Site
Rocker Switches - 1634201-4-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1634201-4-ND
Rocker Switches 1634201-4-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1054548-1634201-4 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1054548-1634201-4
Switches - Rocker Switches 1054548-1634201-4
Win Source Part Number: 1054548-1634201-4 Category: Switches>Rocker Switches Series: PRF Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 50 Panel Cutout Dimensions: Rectangular - 30.20mm x 22.20mm Circuit: DPST Switch Function: On-Off Actuator Type: Concave (Curved) Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 1634201-3; 1977068-2; CWSB21FAFF; 1977068-1; CWSB21DADF; DM64J72S205Q31634201 4; PRFDD1-16F-BB000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Current Rating (Amps): 16A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: -1634201-4-SI,-PRFDD 1-16F-BB000-SI,-PRFD D1-16F-BB000-SI-ND,P RFDB1-16F-BR000 Base Product Number: 1634201

Win Source Part Number: 1054548-1634201-4
Category: Switches>Rocker Switches
Series: PRF
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 50
Panel Cutout Dimensions: Rectangular - 30.20mm x 22.20mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 1634201-3; 1977068-2; CWSB21FAFF; 1977068-1; CWSB21DADF; DM64J72S205Q316342014; PRFDD1-16F-BB000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Current Rating (Amps): 16A (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: -1634201-4-SI,-PRFDD1-16F-BB000-SI,-PRFDD1-16F-BB000-SI-ND,PRFDB1-16F-BR000
Base Product Number: 1634201

Buy Now
Rocker Switch, Dpst, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity - 69AH4340 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity
69AH4340
Rocker Switch, Dpst, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity 69AH4340
ROCKER SWITCH, DPST, 16A, 125V, PANEL ROHS COMPLIANT: YES

ROCKER SWITCH, DPST, 16A, 125V, PANEL ROHS COMPLIANT: YES

Supplier's Site
Switches - Rocker Switches - 1634201-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1634201-4
Switches - Rocker Switches 1634201-4
PRFDB1-16F-BR000

PRFDB1-16F-BR000

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Toggle Switches Rocker Switches Rocker Switches
Product Number 1634201-4 4954282 1634201-4-ND 1054548-1634201-4 69AH4340 1634201-4
Product Name Rocker Switches Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-off On-Off
Terminal Type Quick Connect Terminal Quick connect Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data